Phoenix Contact 2907015
- 收藏
- 对比
2907015
1894-2907015
接口 - 模块
--
大陆
立即发货

Terminal Block Interface Modules UM-D25SUB/M/DO
1最小包装量--
2907015详情
Phoenix Contact 2907015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-38999 II
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Amphenol
Brand
Amphenol Pcd
For Use With
Shell Size 16
Unit Weight
10.688010 oz
系列
UM
类型
防尘盖
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Hardware
产品类别
Circular MIL Spec Tools, Hardware & Accessories
2907015拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。