Phoenix Contact 2963349
- 收藏
- 对比
2963349详情
Phoenix Contact 2963349重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
2963349
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.82
RoHS
Non-Compliant
Unit Weight
2.771475 oz
Factory Pack QuantityFactory Pack Quantity
5
Brand
Phoenix Contact
连接器类型
主电源连接器
颜色
Green
子类别
接线板
Reach合规守则
unknown
产品类别
Terminal Block Tools & Accessories
产品类别
Terminal Block Tools & Accessories
2963349拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact








哦! 它是空的。