Phoenix Contact 3001888
- 收藏
- 对比
3001888
1894-3001888
端子板 - DIN 导轨,通道
--
大陆
立即发货

Feed-through terminal block
1最小包装量--
3001888详情
Phoenix Contact 3001888重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Design Analysis
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 1.5
Rated current In
8
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 1.5
Connectable conductor cross section multi-wired
0.14 - 1.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.14 - 1.5
长度
100
3001888拓展信息















哦! 它是空的。