Phoenix Contact 3009024
- 收藏
- 对比
3009024
1894-3009024
无类别的
--
大陆
立即发货

Connector Accessories Warning Plate Orange
1最小包装量--
3009024详情
Phoenix Contact 3009024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
DIN Rail
质量
5.000005 g
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
RoHS
Compliant
3009024拓展信息







哦! 它是空的。