Phoenix Contact 3044920
- 收藏
- 对比
3044920详情
Phoenix Contact 3044920重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Phoenix Contact
Product Status
Obsolete
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 2.5
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.14 - 4
系列
-
颜色
Grey
长度
51.3
3044920拓展信息









哦! 它是空的。