Phoenix Contact 3044929
- 收藏
- 对比
3044929详情
Phoenix Contact 3044929重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.72
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
3044929
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 2.5
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.14 - 4
Reach合规守则
compliant
端子和接线板类型
阻隔条接线端子
长度
51.3
3044929拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact








哦! 它是空的。