Phoenix Contact 3069298
- 收藏
- 对比
3069298
1894-3069298
集成电路(IC)
--
大陆
立即发货

Terminal Block Tools & Accessories FWP 7 1
1最小包装量--
3069298详情
Phoenix Contact 3069298重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
3069298
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.71
For Use With
Compact Power Connector
Unit Weight
3.476002 oz
Factory Pack QuantityFactory Pack Quantity
5
Brand
Phoenix Contact
RoHS
Details
系列
FWP 7+1
颜色
Gray
子类别
接线板
Reach合规守则
unknown
连接器支持类型
接线端子附件
配件类型
电源插头
产品类别
Terminal Block Tools & Accessories
产品类别
Terminal Block Tools & Accessories
3069298拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。