Phoenix Contact 3191437
- 收藏
- 对比
3191437详情
Phoenix Contact 3191437重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Number of Outlets
(1) 120V Receptacle
Manufacturer Part Number
P-R8-H2R3
Manufacturer
Grace Technologies
Unit Weight
1.565458 oz
Factory Pack QuantityFactory Pack Quantity
5
Brand
Phoenix Contact
RoHS
Details
颜色
Black, Grey
子类别
接线板
产品类别
Terminal Block Tools & Accessories
产品类别
Terminal Block Tools & Accessories
知识产权评级
IP65
3191437拓展信息








哦! 它是空的。