Phoenix Contact 3240057
- 收藏
- 对比
添加到询价列表
3240057详情
Phoenix Contact 3240057重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulation Materials
Nylon (PA)
Maximum Operating Temperature
+ 105 C
Minimum Operating Temperature
- 20 C
Factory Pack QuantityFactory Pack Quantity
50
Unit Weight
0.055839 oz
颜色
Yellow
绝缘材料
Insulated
0个相似型号
3240057拓展信息
3240067
Phoenix Contact
1710250
Phoenix Contact
AI 0.75- 8 GY
Phoenix Contact
AI 1.5 - 8 BK
Phoenix Contact
AI 0,5 - 8 WH -1000
Phoenix Contact








哦! 它是空的。