Phoenix Contact 3270235
- 收藏
- 对比
3270235详情
Phoenix Contact 3270235重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
DIN 导轨接线板
Inflammability class of insulation material according to with UL94
V0
RoHS
Details
Brand
Phoenix Contact
Manufacturer
Phoenix Contact
Factory Pack QuantityFactory Pack Quantity
10
Unit Weight
0.134041 oz
系列
D-PTRV 4 WH
颜色
White
子类别
接线板
配件类型
端盖
产品类别
Terminal Block Tools & Accessories
产品类别
Terminal Block Tools & Accessories
器件厚度
2.2
3270235拓展信息








哦! 它是空的。