Phoenix Contact 5066780
- 收藏
- 对比
5066780详情
Phoenix Contact 5066780重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2 - 18
Number of auxiliary contacts as normally open contact
0
Overload release current setting
64 - 160
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Unit Weight
0.130514 oz
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
颜色
Silver
子类别
Tools
产品类别
手动工具
产品类别
其他工具
5066780拓展信息








哦! 它是空的。