Phoenix Contact 809997
- 收藏
- 对比
809997详情
Phoenix Contact 809997重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamid, Polyamide
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
RoHS
Non-Compliant
类型
Zack Strip
颜色
White
子类别
接线板
产品类别
Terminal Block Tools & Accessories
产品
Markers
809997拓展信息








哦! 它是空的。