Phoenix Contact A 2 5 -18
- 收藏
- 对比
A 2 5 -18详情
Phoenix Contact A 2 5 -18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
36
Shell Style#
Wall Mounting Receptacle
Manufacturer Part Number
DMS3100A36-73P-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.72
Manufacturer Series
A25-18
Reach合规守则
compliant
触点性别
Pin
连接器支持类型
接线端子附件
长度
2.38 Inches
直径
2.24 Inches
A 2 5 -18拓展信息








哦! 它是空的。