Phoenix Contact AGK10-PTPOWERBK/YE
- 收藏
- 对比
AGK10-PTPOWERBK/YE
1894-AGK10-PTPOWERBK/YE
无类别的
--
大陆
立即发货

Pick-off terminal block - For use with PTPOWER 50 - 95 - 150 - and 185 Power-Turn high-current terminal blocks - nom. voltage: 1500 V - nominal current: 57 A - connection method: Push-in connection - number of connections: 2 - cross section: 0.5 mm² - 16 mm² - AWG: 20 - 6 - width: 18.5 mm - height: 34.7 mm - color: black/yellow - mounting type: on base element
1最小包装量--
AGK10-PTPOWERBK/YE详情
Phoenix Contact AGK10-PTPOWERBK/YE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.73
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Part Life Cycle Code
活跃
Manufacturer
Phoenix Contact
Manufacturer Part Number
AGK10-PTPOWERBK/YE
Rohs Code
有
ECCN 代码
EAR99
HTS代码
8536.69.40.40
端子和接线板类型
阻隔条接线端子
达到SVHC
compliant
AGK10-PTPOWERBK/YE拓展信息







哦! 它是空的。