Phoenix Contact AGK PT 4X6/M10
- 收藏
- 对比
AGK PT 4X6/M10
1894-AGK PT 4X6/M10
无类别的
--
大陆
立即发货

Pick-off terminal block - nom. voltage: 1000 V - nominal current: 41 A - connection method: Push-in connection - Bolt connection - number of connections: 5 - cross section: 0.5 mm² - 10 mm² - AWG: 20 - 8 - width: 31 mm - height: 32.3 mm - color: gray - mounting type: on base element
1最小包装量--
添加到询价列表







哦! 它是空的。