Phoenix Contact AXL E PB DIO16 M12 6P
- 收藏
- 对比
AXL E PB DIO16 M12 6P
1894-AXL E PB DIO16 M12 6P
圆形连接器
--
大陆
立即发货

Axioline E - Digital I/O device - PROFIBUS DP - M12 fast connection technology - Digital inputs: 16 - 24 V DC - connection method: 4-wire - Digital outputs: 16 - 24 V DC - 500 mA - connection method: 3-wire - Plastic housing - degree of protection: IP65/IP67
1最小包装量--
添加到询价列表








哦! 它是空的。