Phoenix Contact AXL F DI16/4 2F
- 收藏
- 对比
AXL F DI16/4 2F
1894-AXL F DI16/4 2F
无类别的
--
大陆
立即发货

Axioline F - Digital input module - Digital inputs: 16 - 24 V DC - connection method: 4-wire - transmission speed in the local bus: 100 Mbps - degree of protection: IP20 - including bus base module and Axioline F connectors
1最小包装量--
添加到询价列表
AXL F DI16/4 2F详情
Phoenix Contact AXL F DI16/4 2F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Cast Iron
Manufacturer Part Number
NH-HM821-7.5-H1-56-23
Manufacturer
Grove Gear
输入类型
C-Face Coupled
0个相似型号
AXL F DI16/4 2F拓展信息







哦! 它是空的。