Phoenix Contact AXL F PM EF 1F
- 收藏
- 对比
AXL F PM EF 1F
1894-AXL F PM EF 1F
无类别的
--
大陆
立即发货

Axioline F - power measurement module - input voltage: up to 400 V AC (phase/neutral) or 690 V AC (phase/phase) - input current: up to 5 A AC - transmission speed in local bus: 100 Mbps - degree of protection: IP20 - including bus base module and Axioline F connectors
1最小包装量--
添加到询价列表







哦! 它是空的。