Phoenix Contact BC-350X9- 9 BK
- 收藏
- 对比
BC-350X9- 9 BK
1894-BC-350X9- 9 BK
无类别的
--
大陆
立即发货

PCB terminal block, Nominal current: 13.5 A, Nom. voltage: 200 V, Pitch: 3.5 mm, Number of positions: 9, Connection method: Screw connection with tension sleeve, Mounting: Wave soldering, Conductor/PCB connection direction: 0 A°, Color: black
1最小包装量--
BC-350X9- 9 BK详情
Phoenix Contact BC-350X9- 9 BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
BC-350X9-9BK
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
Reach合规守则
not_compliant
端子和接线板类型
阻隔条接线端子
BC-350X9- 9 BK拓展信息







哦! 它是空的。