Phoenix Contact BC-381X9-11 GY
- 收藏
- 对比
BC-381X9-11 GY
1894-BC-381X9-11 GY
无类别的
--
大陆
立即发货

PCB terminal block Nominal current: 13.5 A Nom. voltage: 200 V Pitch: 3.81 mm Number of positions: 11 Connection method: Screw connection with tension sleeve Mounting: Wave soldering Conductor/PCB connection direction: 0 A Color: signal grey
1最小包装量--
添加到询价列表







哦! 它是空的。