Phoenix Contact BC-381X9-2GY
- 收藏
- 对比
BC-381X9-2GY
1894-BC-381X9-2GY
无类别的
--
大陆
立即发货

PCB terminal block Nominal current: 13.5 A Nom. voltage: 200 V Pitch: 3.81 mm Number of positions: 2 Connection method: Screw connection with tension sleeve Mounting: Wave soldering Conductor/PCB connection direction: 0 A Color: signal grey
1最小包装量--
BC-381X9-2GY详情
Phoenix Contact BC-381X9-2GY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
BC-381X9-2GY
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.72
Manufacturer Series
BC-381X9-2GY
Reach合规守则
not_compliant
端子和接线板类型
阻隔条接线端子
BC-381X9-2GY拓展信息







哦! 它是空的。