Phoenix Contact BC-500X10- 6 GN
- 收藏
- 对比
BC-500X10- 6 GN
1894-BC-500X10- 6 GN
无类别的
--
大陆
立即发货

PCB terminal block Nominal current: 13.5 A Nom. voltage: 400 V Pitch: 5 mm Number of positions: 6 Connection method: Screw connection with tension sleeve Mounting: Wave soldering Conductor/PCB connection direction: 0 A Color: pastel green
1最小包装量--
添加到询价列表







哦! 它是空的。