Phoenix Contact BC-508X14- 2 BK
- 收藏
- 对比
BC-508X14- 2 BK
1894-BC-508X14- 2 BK
无类别的
--
大陆
立即发货

PCB terminal block Nominal current: 17.5 A Nom. voltage: 400 V Pitch: 5.08 mm Number of positions: 2 Connection method: Screw connection with tension sleeve Mounting: Wave soldering Conductor/PCB connection direction: 0 A Color: black The article can be aligned to create different nos. of positions!
1最小包装量--
BC-508X14- 2 BK详情
Phoenix Contact BC-508X14- 2 BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
BC-508X14-2BK
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
Reach合规守则
not_compliant
端子和接线板类型
阻隔条接线端子
BC-508X14- 2 BK拓展信息







哦! 它是空的。