Phoenix Contact BC-508X18- 2 BK
- 收藏
- 对比
BC-508X18- 2 BK
1894-BC-508X18- 2 BK
无类别的
--
大陆
立即发货

PCB terminal block Nominal current: 24 A Nom. voltage: 400 V Pitch: 5.08 mm Number of positions: 2 Connection method: Screw connection with tension sleeve Mounting: Wave soldering Conductor/PCB connection direction: 0 A Color: black The article can be aligned to create different nos. of positions!
1最小包装量--
添加到询价列表







哦! 它是空的。