Phoenix Contact BCA-508X15- 5 GY
- 收藏
- 对比
BCA-508X15- 5 GY
1894-BCA-508X15- 5 GY
无类别的
--
大陆
立即发货

PCB terminal block Nominal current: 24 A Nom. voltage: 320 V Pitch: 5.08 mm Number of positions: 5 Connection method: Screw connection with tension sleeve Mounting: Wave soldering Conductor/PCB connection direction: 55 A Color: signal grey
1最小包装量--
添加到询价列表







哦! 它是空的。