Phoenix Contact BCH-350H-11GY
- 收藏
- 对比
BCH-350H-11GY
1894-BCH-350H-11GY
无类别的
--
大陆
立即发货

Header Nominal current: 8 A Rated voltage (III/2): 160 V Number of positions: 11 Pitch: 3.5 mm Color: signal grey Contact surface: Tin Mounting: Wave soldering
1最小包装量--
BCH-350H-11GY详情
Phoenix Contact BCH-350H-11GY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Banner Engineering Corporation
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
BCH-350H-11GY
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
系列
*
端子和接线板类型
阻隔条接线端子
达到SVHC
compliant
BCH-350H-11GY拓展信息







哦! 它是空的。