Phoenix Contact BCH-350HF-10GY
- 收藏
- 对比
BCH-350HF-10GY
1894-BCH-350HF-10GY
无类别的
--
大陆
立即发货

Header Nominal current: 8 A Rated voltage (III/2): 160 V Number of positions: 10 Pitch: 3.5 mm Color: signal grey Contact surface: Tin Mounting: Wave soldering
1最小包装量--
BCH-350HF-10GY详情
Phoenix Contact BCH-350HF-10GY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.74
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Part Life Cycle Code
活跃
Manufacturer
Phoenix Contact
Manufacturer Part Number
BCH-350HF-10GY
Rohs Code
有
端子和接线板类型
阻隔条接线端子
达到SVHC
not_compliant
BCH-350HF-10GY拓展信息







哦! 它是空的。