Phoenix Contact BCH-350V-5GN
- 收藏
- 对比
BCH-350V-5GN
1894-BCH-350V-5GN
无类别的
--
大陆
立即发货

Header Nominal current: 8 A Rated voltage (III/2): 160 V Number of positions: 5 Pitch: 3.5 mm Color: pastel green Contact surface: Tin Mounting: Wave soldering
1最小包装量--
BCH-350V-5GN详情
Phoenix Contact BCH-350V-5GN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
BCH-350V-5GN
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
Reach合规守则
compliant
端子和接线板类型
阻隔条接线端子
BCH-350V-5GN拓展信息







哦! 它是空的。