Phoenix Contact BCH-500H-2BK
- 收藏
- 对比
BCH-500H-2BK
1894-BCH-500H-2BK
无类别的
--
大陆
立即发货

Header, Nominal current: 12 A, Rated voltage (III/2): 320 V, Number of positions: 2, Pitch: 5 mm, Color: black, Contact surface: Tin, Mounting: Wave soldering
1最小包装量--
BCH-500H-2BK详情
Phoenix Contact BCH-500H-2BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
BCH-500H-2BK
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
性别
Female
Reach合规守则
compliant
接头数量
7
触点样式
Socket
端子和接线板类型
条形端子板
BCH-500H-2BK拓展信息







哦! 它是空的。