Phoenix Contact BCH-500HF-4GY
- 收藏
- 对比
BCH-500HF-4GY
1894-BCH-500HF-4GY
无类别的
--
大陆
立即发货

Header, Nominal current: 12 A, Rated voltage (III/2): 320 V, Number of positions: 4, Pitch: 5 mm, Color: signal grey, Contact surface: Tin, Mounting: Wave soldering
1最小包装量--
BCH-500HF-4GY详情
Phoenix Contact BCH-500HF-4GY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
BCH-500HF-4GY
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
端子和接线板类型
条形端子板
达到SVHC
not_compliant
BCH-500HF-4GY拓展信息







哦! 它是空的。