Phoenix Contact BCH-508H-3GN
- 收藏
- 对比
BCH-508H-3GN
1894-BCH-508H-3GN
无类别的
--
大陆
立即发货

Header Nominal current: 12 A Rated voltage (III/2): 320 V Number of positions: 3 Pitch: 5.08 mm Color: pastel green Contact surface: Tin Mounting: Wave soldering
1最小包装量--
BCH-508H-3GN详情
Phoenix Contact BCH-508H-3GN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
BCH-508H-3GN
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
Manufacturer Series
BCH-508H-3GN
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
compliant
端子和接线板类型
条形端子板
BCH-508H-3GN拓展信息







哦! 它是空的。