Phoenix Contact BCP-350-10BK
- 收藏
- 对比
BCP-350-10BK
1894-BCP-350-10BK
无类别的
--
大陆
立即发货

Plug component Nominal current: 8 A Rated voltage (III/2): 160 V Number of positions: 10 Pitch: 3.5 mm Connection method: Screw connection with tension sleeve Color: black Contact surface: Tin
1最小包装量--
BCP-350-10BK详情
Phoenix Contact BCP-350-10BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
BCP-350-10BK
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
Manufacturer Series
BCP-350-10BK
Reach合规守则
not_compliant
端子和接线板类型
阻隔条接线端子
BCP-350-10BK拓展信息







哦! 它是空的。