Phoenix Contact BCP-500-15 GY
- 收藏
- 对比
BCP-500-15 GY
1894-BCP-500-15 GY
无类别的
--
大陆
立即发货

Plug component Nominal current: 12 A Rated voltage (III/2): 320 V Number of positions: 15 Pitch: 5 mm Connection method: Screw connection with tension sleeve Color: signal grey Contact surface: Tin
1最小包装量--
添加到询价列表







哦! 它是空的。