Phoenix Contact BCP-500- 7 GY
- 收藏
- 对比
BCP-500- 7 GY
1894-BCP-500- 7 GY
无类别的
--
大陆
立即发货

Plug component, Nominal current: 12 A, Rated voltage (III/2): 320 V, Number of positions: 7, Pitch: 5 mm, Connection method: Screw connection with tension sleeve, Color: signal grey, Contact surface: Tin
1最小包装量--
BCP-500- 7 GY详情
Phoenix Contact BCP-500- 7 GY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Rohs Code
有
Manufacturer Part Number
BCP-500-7GY
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
Manufacturer Series
BCP-500-7GY
端子和接线板类型
阻隔条接线端子
达到SVHC
not_compliant
BCP-500- 7 GY拓展信息







哦! 它是空的。