Phoenix Contact BCP-508F-5GN
- 收藏
- 对比
BCP-508F-5GN
1894-BCP-508F-5GN
无类别的
--
大陆
立即发货

Plug component Nominal current: 12 A Rated voltage (III/2): 320 V Number of positions: 5 Pitch: 5.08 mm Connection method: Screw connection with tension sleeve Color: pastel green Contact surface: Tin
1最小包装量--
BCP-508F-5GN详情
Phoenix Contact BCP-508F-5GN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
BCP-508F-5GN
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.73
Reach合规守则
not_compliant
端子和接线板类型
阻隔条接线端子
BCP-508F-5GN拓展信息







哦! 它是空的。