Phoenix Contact BCP-508F- 9 BK
- 收藏
- 对比
BCP-508F- 9 BK
1894-BCP-508F- 9 BK
无类别的
--
大陆
立即发货

Plug component Nominal current: 12 A Rated voltage (III/2): 320 V Number of positions: 9 Pitch: 5.08 mm Connection method: Screw connection with tension sleeve Color: black Contact surface: Tin
1最小包装量--
添加到询价列表







哦! 它是空的。