Phoenix Contact BCVP-350R-9GN
- 收藏
- 对比
BCVP-350R-9GN
1894-BCVP-350R-9GN
无类别的
--
大陆
立即发货

Plug component Nominal current: 8 A Rated voltage (III/2): 160 V Number of positions: 9 Pitch: 3.5 mm Connection method: Screw connection with tension sleeve Color: pastel green Contact surface: Tin
1最小包装量--
BCVP-350R-9GN详情
Phoenix Contact BCVP-350R-9GN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BCVP-350R-9GN
Manufacturer
Phoenix Contact
Part Life Cycle Code
Obsolete
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.84
端子和接线板类型
阻隔条接线端子
达到SVHC
unknown
BCVP-350R-9GN拓展信息







哦! 它是空的。