Phoenix Contact BN-ZB 5 2/WH CUS
- 收藏
- 对比
BN-ZB 5 2/WH CUS
1894-BN-ZB 5 2/WH CUS
无类别的
--
大陆
立即发货

Marker pin Zack strip - Strip - can be ordered: Strip - white - labeled according to customer specifications - mounting type: plug in - for terminal block width: 5.2 mm - lettering field size: 4 x 4 mm - Number of individual labels: 10
1最小包装量--
添加到询价列表







哦! 它是空的。