Phoenix Contact BSLK 16
- 收藏
- 对比
BSLK 16
1894-BSLK 16
无类别的
--
大陆
立即发货

Ground modular terminal block - connection method: Screw connection - number of connections: 2 - number of positions: 1 - cross section: 0.5 mm² - 16 mm² - AWG: 20 - 6 - width: 8 mm - color: silver - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。