Phoenix Contact BT 14
- 收藏
- 对比
BT 14
1894-BT 14
端子板 - 隔板块
--
大陆
立即发货

Feed-through modular terminal block - nom. voltage: 690 V - nominal current: 76 A - connection method: Ring cable lug - number of connections: 2 - width: 15 mm - color: black - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表

















哦! 它是空的。