Phoenix Contact BT 3 5-F
- 收藏
- 对比
BT 3 5-F
1894-BT 3 5-F
无类别的
--
大陆
立即发货

Feed-through terminal block - with flange on the left-hand side - nom. voltage: 690 V - nominal current: 32 A - connection method: Ring cable lug - number of connections: 2 - width: 12.7 mm - color: black - mounting type: NS 35/7 5 - NS 35/15 - Direct mounting with flange
1最小包装量--
添加到询价列表







哦! 它是空的。