Phoenix Contact BTO 1 25
- 收藏
- 对比
BTO 1 25
1894-BTO 1 25
无类别的
--
大陆
立即发货

Feed-through terminal block - with an open screw shaft - nom. voltage: 690 V - nominal current: 17.5 A - connection method: Ring cable lug - number of connections: 2 - width: 7 mm - color: black - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
BTO 1 25详情
Phoenix Contact BTO 1 25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BTO1.25
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.73
端子和接线板类型
模块化接线端子
达到SVHC
unknown
BTO 1 25拓展信息







哦! 它是空的。