Phoenix Contact BTO 3 5
- 收藏
- 对比
BTO 3 5
1894-BTO 3 5
无类别的
--
大陆
立即发货

Feed-through terminal block - with an open screw shaft - nom. voltage: 690 V - nominal current: 32 A - connection method: Ring cable lug - number of connections: 2 - width: 10 mm - color: black - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。