Phoenix Contact BTP 1 25
- 收藏
- 对比
BTP 1 25
1894-BTP 1 25
无类别的
--
大陆
立即发货

Feed-through terminal block - nom. voltage: 690 V - nominal current: 17.5 A - connection method: Push-in connection - number of connections: 4 - cross section: 0.14 mm² - 1.5 mm² - AWG: 26 - 16 - width: 7 mm - color: black - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。