Phoenix Contact C0N
- 收藏
- 对比
C0N
1894-C0N
无类别的
--
大陆
立即发货

C0N datasheet pdf and Unclassified product details from Phoenix Contact stock available at utmel
1最小包装量--
C0N详情
Phoenix Contact C0N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
800 - 800
Number of auxiliary contacts as normally open contact
0
Overload release current setting
80 - 80
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
80
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
C0N拓展信息







哦! 它是空的。