Phoenix Contact CA-06P1N8AHZ00
- 收藏
- 对比
CA-06P1N8AHZ00
1894-CA-06P1N8AHZ00
无类别的
--
大陆
立即发货

Device connector for rear wall - CA - straight - shielded: yes - for standard and SPEEDCON interlock - M23 - No. of pos.: 6 - type of contact: Pin - Crimp connection - Axial seal - Central fixing
1最小包装量--
CA-06P1N8AHZ00详情
Phoenix Contact CA-06P1N8AHZ00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
RoHS
Non-Compliant
Rohs Code
有
Manufacturer Part Number
CA-06P1N8AHZ00
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.61
连接器类型
圆形连接器
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
达到SVHC
not_compliant
CA-06P1N8AHZ00拓展信息







哦! 它是空的。