Phoenix Contact CA-06S1N126Y00
- 收藏
- 对比
CA-06S1N126Y00
1894-CA-06S1N126Y00
无类别的
--
大陆
立即发货

Device connector for front wall - CA - straight - shielded: yes - for standard and SPEEDCON interlock - M23 - No. of pos.: 6 - type of contact: Socket - Solder connection - Axial seal - Central fastening M20 x 1.5
1最小包装量--
CA-06S1N126Y00详情
Phoenix Contact CA-06S1N126Y00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Sunbank
Brand
Sunbank / Souriau
Rohs Code
有
Manufacturer Part Number
CA-06S1N126Y00
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.64
连接器类型
圆形连接器
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
达到SVHC
not_compliant
CA-06S1N126Y00拓展信息







哦! 它是空的。