Phoenix Contact CA-12M1N8A85DUS
- 收藏
- 对比
CA-12M1N8A85DUS
1894-CA-12M1N8A85DUS
无类别的
--
大陆
立即发货

Cable connector - CA - straight - shielded: yes - SPEEDCON locking - M23 - No. of pos.: 12 - type of contact: Pin - Crimp connection - cable diameter range: 3 mm ... 14.5 mm
1最小包装量--
CA-12M1N8A85DUS详情
Phoenix Contact CA-12M1N8A85DUS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
CA-12M1N8A85DUS
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.66
Manufacturer Series
CA-12M1N8A85DUS
连接器类型
圆形连接器
达到SVHC
not_compliant
CA-12M1N8A85DUS拓展信息







哦! 它是空的。