Phoenix Contact CA-12P1N12HZ00
- 收藏
- 对比
CA-12P1N12HZ00
1894-CA-12P1N12HZ00
集成电路(IC)
--
大陆
立即发货

Device connector for rear wall, straight, shielded: yes, SPEEDCON locking, M23, Number of positions: 12, Type of contact: Pin, Solder connection, Seal, axial, Central fixing
1最小包装量--
CA-12P1N12HZ00详情
Phoenix Contact CA-12P1N12HZ00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CA-12P1N12HZ00
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.63
连接器类型
圆形连接器
Reach合规守则
not_compliant
CA-12P1N12HZ00拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。