Phoenix Contact CA-17F1N8A9503
- 收藏
- 对比
CA-17F1N8A9503
1894-CA-17F1N8A9503
无类别的
--
大陆
立即发货

Coupling connector - CA - straight - shielded: yes - for standard and SPEEDCON interlock - M23 - No. of pos.: 17 - type of contact: Socket - Crimp connection - cable diameter range: 6 mm ... 10 mm
1最小包装量--
CA-17F1N8A9503详情
Phoenix Contact CA-17F1N8A9503重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
CA-17F1N8A9503
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.66
连接器类型
圆形连接器
达到SVHC
not_compliant
CA-17F1N8A9503拓展信息







哦! 它是空的。